LG logo

LG GSJ760WBXV side-by-side refrigerator Freestanding 625 L F Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157093
Info modified on:
27 May 2024, 12:24:07
Short summary description LG GSJ760WBXV side-by-side refrigerator Freestanding 625 L F Black:

LG GSJ760WBXV, Freestanding, American door, Black, Door-on-door, LCD, R600a

Long summary description LG GSJ760WBXV side-by-side refrigerator Freestanding 625 L F Black:

LG GSJ760WBXV. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 625 L, Climate class: T, Noise emission class: C. Fridge net capacity: 411 L, Lamp type: LED. Freezer net capacity: 214 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 86.6" (2.2 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.