LG logo

LG GSJ760PZZE ed Side-by-Side 405/196 L 179.0 x 91.2 73.8cm side-by-side refrigerator Freestanding 625 L E Black, Gray, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22587
Info modified on:
27 May 2024, 14:45:45
Short summary description LG GSJ760PZZE ed Side-by-Side 405/196 L 179.0 x 91.2 73.8cm side-by-side refrigerator Freestanding 625 L E Black, Gray, Silver:

LG GSJ760PZZE ed Side-by-Side 405/196 L 179.0 x 91.2 73.8cm, Freestanding, Black, Gray, Silver, 625 L, C, 39 dB, 411 L

Long summary description LG GSJ760PZZE ed Side-by-Side 405/196 L 179.0 x 91.2 73.8cm side-by-side refrigerator Freestanding 625 L E Black, Gray, Silver:

LG GSJ760PZZE ed Side-by-Side 405/196 L 179.0 x 91.2 73.8cm. Appliance placement: Freestanding, Product color: Black, Gray, Silver. Total net capacity: 625 L, Noise emission class: C, Noise level: 39 dB. Fridge net capacity: 411 L. Freezer net capacity: 214 L. Energy efficiency class: E, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.