LG logo

LG GSJ461DIDV side-by-side refrigerator Freestanding 601 L F Graphite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102998
Info modified on:
27 May 2024, 14:56:24
Short summary description LG GSJ461DIDV side-by-side refrigerator Freestanding 601 L F Graphite:

LG GSJ461DIDV, Freestanding, American door, Graphite, Touch, LED, R600a

Long summary description LG GSJ461DIDV side-by-side refrigerator Freestanding 601 L F Graphite:

LG GSJ461DIDV. Appliance placement: Freestanding, Product design: American door, Product color: Graphite. Total net capacity: 601 L, Climate class: T, Noise emission class: C. Fridge net capacity: 405 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 196 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 419 kWh, Energy efficiency scale: A to G

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.