LG GSI960PZAZ, Freestanding, American door, Stainless steel, LED, R600a, Tempered glass/Plastic
LG GSI960PZAZ. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 625 L, Climate class: T, Noise emission class: C. Fridge net capacity: 411 L, Fridge gross capacity: 413 L. Freezer net capacity: 214 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 431 kWh, Energy efficiency scale: A to G