LG GSB760PZXV, Freestanding, American door, Stainless steel, Door-on-door, Sensor, Steel
LG GSB760PZXV. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 626 L, Climate class: T, Noise emission class: C. Fridge net capacity: 406 L, Fridge gross capacity: 422 L, Lamp type: LED. Freezer net capacity: 220 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 438 kWh, Energy efficiency scale: A to G