LG logo

LG GSB325PZQZ side-by-side refrigerator Freestanding 572 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38527
Info modified on:
27 May 2024, 11:51:37
Short summary description LG GSB325PZQZ side-by-side refrigerator Freestanding 572 L Stainless steel:

LG GSB325PZQZ, Freestanding, American door, Stainless steel, Touch, LED, Stainless steel

Long summary description LG GSB325PZQZ side-by-side refrigerator Freestanding 572 L Stainless steel:

LG GSB325PZQZ. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 572 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 340 L. Freezer net capacity: 187 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 470 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.