LG logo

LG GSA-H55N DVD Writer optical disc drive Internal

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91361
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GSA-H55N DVD Writer optical disc drive Internal:

LG GSA-H55N DVD Writer, Tray, EIDE/ATA, 2 MB, 48x, 20x, 32x

Long summary description LG GSA-H55N DVD Writer optical disc drive Internal:

LG GSA-H55N DVD Writer. Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 175 ms, CD-ROM drive average random access time: 120 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.