LG logo

LG LightScribe Super Multi DVD Rewriter 18x Beige optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15050
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG LightScribe Super Multi DVD Rewriter 18x Beige optical disc drive Internal:

LG LightScribe Super Multi DVD Rewriter 18x Beige, IDE/ATA, 2 MB, 48x, 32x, 48x, 5.75 x 1.63 x 6.5" (146 x 41.3 x 165 mm)

Long summary description LG LightScribe Super Multi DVD Rewriter 18x Beige optical disc drive Internal:

LG LightScribe Super Multi DVD Rewriter 18x Beige. Interface: IDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Dimensions (WxDxH): 5.75 x 1.63 x 6.5" (146 x 41.3 x 165 mm), Compatible operating systems: Windows 2000/XP. DVD write speed: 18x, DVD rewrite speed: 12x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.