LG logo

LG DVD Rewriter GSA2164D optical disc drive

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52390
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG DVD Rewriter GSA2164D optical disc drive:

LG DVD Rewriter GSA2164D, USB 2.0, 2 MB, 48x, 32x, 48x, 2.82 lbs (1.28 kg)

Long summary description LG DVD Rewriter GSA2164D optical disc drive:

LG DVD Rewriter GSA2164D. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Weight: 2.82 lbs (1.28 kg). Media types supported: DVD-RAM, DVD-R/RW, DVD+R/RW, CD-R/RW, Read: DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-ROMCD-R/RW, CD-ROM,..., Write methods: (DVD-R/RW) Disk-at-Once, Incremental Recording Restricted Overwrite (DVD-RW only) (DVD+R)..., Dimensions (WxDxH): 6.3 x 9.06 x 1.97" (160 x 230 x 50 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.