LG GS9366NEDZ, Freestanding, American door, Stainless steel, Door-on-door, Touch, 614 L
LG GS9366NEDZ. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 614 L, Climate class: T, Noise level: 41 dB. Fridge net capacity: 405 L, Lamp type: LED. Freezer net capacity: 209 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 382 kWh