LG logo

LG GR-X39FMKHL side-by-side refrigerator Freestanding 870 L Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62519
Info modified on:
12 Oct 2023, 18:14:37
Short summary description LG GR-X39FMKHL side-by-side refrigerator Freestanding 870 L Black, Stainless steel:

LG GR-X39FMKHL, Freestanding, French door, Black, Stainless steel, 870 L, LED, Bottom-placed

Long summary description LG GR-X39FMKHL side-by-side refrigerator Freestanding 870 L Black, Stainless steel:

LG GR-X39FMKHL. Appliance placement: Freestanding, Product design: French door, Product color: Black, Stainless steel. Total net capacity: 870 L. Lamp type: LED. Freezer position: Bottom-placed, Star rating: *. Width: 35.9" (912 mm), Depth: 30.5" (775 mm), Height: 67.8" (1723 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.