LG logo

LG GR-B652YNSW fridge-freezer Freestanding Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94200
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG GR-B652YNSW fridge-freezer Freestanding Stainless steel:

LG GR-B652YNSW, 41 dB, 9.5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description LG GR-B652YNSW fridge-freezer Freestanding Stainless steel:

LG GR-B652YNSW. Door hinge: Right. Noise level: 41 dB. Fridge net capacity: 378 L, Fridge interior light, Number of vegetable drawers: 1. Freezer net capacity: 151 L, Freezing capacity: 9.5 kg/24h. Fresh zone compartment. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.