LG logo

LG GP95NW70 optical disc drive DVD Super Multi White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29539
Info modified on:
30 Mar 2025, 15:14:59
Short summary description LG GP95NW70 optical disc drive DVD Super Multi White:

LG GP95NW70, White, Tray, KC, BSMI, CE, FCC, VCCI, C-TICK, CU - Class 1 laser product comply with DHHS rules 21 CFR..., Tablet, DVD Super Multi, USB 2.0

Long summary description LG GP95NW70 optical disc drive DVD Super Multi White:

LG GP95NW70. Product color: White, Disc loading type: Tray, Certification: KC, BSMI, CE, FCC, VCCI, C-TICK, CU - Class 1 laser product comply with DHHS rules 21 CFR.... Purpose: Tablet, Optical drive type: DVD Super Multi, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 10x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 10x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.