LG logo

LG GP50NB40 optical disc drive DVD Super Multi DL White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164656
Info modified on:
01 Feb 2024, 10:35:30
Short summary description LG GP50NB40 optical disc drive DVD Super Multi DL White:

LG GP50NB40, White, Tray, Laptop, DVD Super Multi DL, USB 2.0, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description LG GP50NB40 optical disc drive DVD Super Multi DL White:

LG GP50NB40. Product color: White, Disc loading type: Tray. Purpose: Laptop, Optical drive type: DVD Super Multi DL, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD-R write speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 140 ms, DVD-RAM access time: 360 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.