LG logo

LG GMX844MCBF side-by-side refrigerator Freestanding 508 L F Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61661
Info modified on:
27 May 2024, 15:32:00
Short summary description LG GMX844MCBF side-by-side refrigerator Freestanding 508 L F Black:

LG GMX844MCBF, Freestanding, French door, Black, Touch, LED, On door

Long summary description LG GMX844MCBF side-by-side refrigerator Freestanding 508 L F Black:

LG GMX844MCBF. Appliance placement: Freestanding, Product design: French door, Product color: Black. Total net capacity: 508 L, Climate class: T, Noise emission class: C. Fridge net capacity: 288 L, Fridge gross capacity: 320 L, Lamp type: LED. Freezer net capacity: 220 L, Freezer position: Bottom-placed, Freezing capacity: 6.5 kg/24h. Energy efficiency class: F, Annual energy consumption: 393 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.