LG logo

LG GML844PZKZ side-by-side refrigerator Freestanding 428 L E Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141563
Info modified on:
27 May 2024, 14:56:02
Short summary description LG GML844PZKZ side-by-side refrigerator Freestanding 428 L E Silver:

LG GML844PZKZ, Freestanding, French door, Silver, LCD, R600a, Stainless steel

Long summary description LG GML844PZKZ side-by-side refrigerator Freestanding 428 L E Silver:

LG GML844PZKZ. Appliance placement: Freestanding, Product design: French door, Product color: Silver. Total net capacity: 428 L, Climate class: T, Noise emission class: C. Fridge net capacity: 285 L, Fridge gross capacity: 320 L, Lamp type: LED. Freezer net capacity: 143 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: E, Annual energy consumption: 300 kWh, Energy efficiency scale: A to G

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.