LG logo

LG GMK9331MT side-by-side refrigerator Freestanding 571 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61698
Info modified on:
30 Mar 2025, 15:04:05
Short summary description LG GMK9331MT side-by-side refrigerator Freestanding 571 L Black:

LG GMK9331MT, Freestanding, French door, Black, Touch, LED, R600a

Long summary description LG GMK9331MT side-by-side refrigerator Freestanding 571 L Black:

LG GMK9331MT. Appliance placement: Freestanding, Product design: French door, Product color: Black. Total net capacity: 571 L, Climate class: T, Noise level: 40 dB. Fridge net capacity: 371 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 470 kWh

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.