LG logo

LG GMJ916NSHV side-by-side refrigerator Freestanding 551 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111527
Info modified on:
27 May 2024, 12:32:01
Short summary description LG GMJ916NSHV side-by-side refrigerator Freestanding 551 L Stainless steel:

LG GMJ916NSHV, Freestanding, French door, Stainless steel, Door-on-door, Touch, LCD

Long summary description LG GMJ916NSHV side-by-side refrigerator Freestanding 551 L Stainless steel:

LG GMJ916NSHV. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 551 L, Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 371 L, Fridge gross capacity: 401 L, Lamp type: LED. Freezer net capacity: 180 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 471 kWh, Energy efficiency class (old): A+

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.