LG logo

LG GH24 optical disc drive Internal DVD Super Multi DL Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22778
Info modified on:
23 Aug 2021, 14:22:20
Short summary description LG GH24 optical disc drive Internal DVD Super Multi DL Black:

LG GH24, Black, Tray, CE, Desktop, DVD Super Multi DL, Serial ATA

Long summary description LG GH24 optical disc drive Internal DVD Super Multi DL Black:

LG GH24. Product color: Black, Disc loading type: Tray, Certification: CE. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. DVD+R write speed: 24x, DVD-R write speed: 24x, DVD-R Double Layer write speed: 8x. DVD+R read speed: 16x, DVD-R read speed: 16x, DVD-ROM read speed: 16x. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.