LG logo

LG GH24NSB0 optical disc drive Internal DVD±RW Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91446
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG GH24NSB0 optical disc drive Internal DVD±RW Black:

LG GH24NSB0, Black, Horizontal, Desktop, DVD±RW, Serial ATA, CD-R, CD-ROM, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW

Long summary description LG GH24NSB0 optical disc drive Internal DVD±RW Black:

LG GH24NSB0. Product color: Black, Mounting: Horizontal. Purpose: Desktop, Optical drive type: DVD±RW, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.