LG logo

LG GH22NS50 optical disc drive Internal DVD Super Multi Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46017
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG GH22NS50 optical disc drive Internal DVD Super Multi Black:

LG GH22NS50, Black, DVD Super Multi, 2 MB, 48x, 22x, 48x

Long summary description LG GH22NS50 optical disc drive Internal DVD Super Multi Black:

LG GH22NS50. Product color: Black. Optical drive type: DVD Super Multi, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 48x. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista.... Width: 5.75" (146 mm), Depth: 1.63" (41.3 mm), Height: 7.28" (185 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.