LG logo

LG GDRH30N DVD-ROM drive with E-IDE/ATAPI Interfaces optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45795
Info modified on:
04 Apr 2019, 08:08:16
Short summary description LG GDRH30N DVD-ROM drive with E-IDE/ATAPI Interfaces optical disc drive Internal:

LG GDRH30N DVD-ROM drive with E-IDE/ATAPI Interfaces, EIDE/ATA, 52x, 100 ms, 90 ms, 24.7 oz (700 g), DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-ROM, DVD+R DL, DVD-R DL CD-R/-RW,CD-ROM Mode 1, 2, CD-DA CD-ROM...

Long summary description LG GDRH30N DVD-ROM drive with E-IDE/ATAPI Interfaces optical disc drive Internal:

LG GDRH30N DVD-ROM drive with E-IDE/ATAPI Interfaces. Interface: EIDE/ATA. CD read speed: 52x. DVD drive average random access time: 100 ms, CD-ROM drive average random access time: 90 ms. Weight: 24.7 oz (700 g). Media types supported: DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-ROM, DVD+R DL, DVD-R DL CD-R/-RW,CD-ROM Mode 1, 2, CD-DA CD-ROM..., Dimensions (WxDxH): 5.75 x 6.5 x 1.63" (146 x 165 x 41.3 mm), Maximum data transfer rate: 22.1 Mbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.