LG GC-W061BXG, Freestanding, 41 bottle(s), Interior light, Gray
LG GC-W061BXG. Appliance placement: Freestanding, Number of shelves: 5 shelves, Product color: Gray. Bottles capacity: 41 bottle(s). Weight: 112.4 lbs (51 kg)