LG GC-L257SQSL, Freestanding, American door, Black, Matte Black Steel, 611 L, 674 L
LG GC-L257SQSL. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 611 L, Total gross capacity: 674 L. Freezer position: Side-placed. Width: 35.9" (913 mm), Depth: 28.9" (735 mm), Height: 70.5" (1790 mm)