LG logo

LG GC-B399PLQA fridge-freezer Freestanding 303 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71511
Info modified on:
23 Oct 2019, 15:11:01
Short summary description LG GC-B399PLQA fridge-freezer Freestanding 303 L Silver:

LG GC-B399PLQA, 303 L, Silver

Long summary description LG GC-B399PLQA fridge-freezer Freestanding 303 L Silver:

LG GC-B399PLQA. Total net capacity: 303 L. Fridge net capacity: 217 L. Freezer net capacity: 86 L. Annual energy consumption: 372 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.