LG GC-B359PLQA, 264 L, 42 dB, 6 kg/24h, Silver
LG GC-B359PLQA. Total net capacity: 264 L, Noise level: 42 dB. Fridge net capacity: 178 L. Freezer net capacity: 86 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 350.4 kWh. Product color: Silver