LG GC-051SS, 50 L, Freestanding, 35 dB, White
LG GC-051SS. Appliance placement: Freestanding, Product color: White, Door hinge: Right. Total net capacity: 50 L, Noise level: 35 dB. Fridge net capacity: 46 L. Freezer position: Top-placed, Freezer net capacity: 4 L. Annual energy consumption: 106 kWh, Energy efficiency class (old): A+, Energy usage: 0.29 kWh/24h