LG logo

LG GBB92STAXP fridge-freezer Freestanding 384 L D Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28715
Info modified on:
27 May 2024, 14:14:48
Short summary description LG GBB92STAXP fridge-freezer Freestanding 384 L D Gray:

LG GBB92STAXP, 384 L, No Frost (fridge), SN-T, 14 kg/24h, D, Gray

Long summary description LG GBB92STAXP fridge-freezer Freestanding 384 L D Gray:

LG GBB92STAXP. Total net capacity: 384 L. Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 277 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 2. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 173 kWh. Product color: Gray

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.