LG logo

LG GBB92MCABP fridge-freezer Freestanding 384 L B Black, Metallic

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73736
Info modified on:
27 May 2024, 14:18:18
Short summary description LG GBB92MCABP fridge-freezer Freestanding 384 L B Black, Metallic:

LG GBB92MCABP, 384 L, SN-T, 14 kg/24h, B, Fresh zone compartment, Black, Metallic

Long summary description LG GBB92MCABP fridge-freezer Freestanding 384 L B Black, Metallic:

LG GBB92MCABP. Total net capacity: 384 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 277 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: B, Annual energy consumption: 137 kWh

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.