LG logo

LG GBB72SWEFN fridge-freezer Freestanding 384 L D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53649
Info modified on:
27 May 2024, 13:36:45
Short summary description LG GBB72SWEFN fridge-freezer Freestanding 384 L D White:

LG GBB72SWEFN, 384 L, SN-T, 36 dB, 14 kg/24h, D, White

Long summary description LG GBB72SWEFN fridge-freezer Freestanding 384 L D White:

LG GBB72SWEFN. Total net capacity: 384 L. Door hinge: Right. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 277 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h. Energy efficiency class: D, Annual energy consumption: 215 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.