LG logo

LG GBB62PZGFN fridge-freezer Freestanding 384 L D Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111601
Info modified on:
27 May 2024, 18:07:06
Short summary description LG GBB62PZGFN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBB62PZGFN, 384 L, SN-T, 14 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description LG GBB62PZGFN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBB62PZGFN. Total net capacity: 384 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 277 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 107 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 193 kWh. Product color: Stainless steel

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.