LG logo

LG GBB62PZFGN fridge-freezer Freestanding 384 L D Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29003
Info modified on:
27 May 2024, 14:27:51
Short summary description LG GBB62PZFGN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBB62PZFGN, 384 L, SN-T, 10 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description LG GBB62PZFGN fridge-freezer Freestanding 384 L D Stainless steel:

LG GBB62PZFGN. Total net capacity: 384 L. Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 277 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 3. Freezer net capacity: 107 L, Freezing capacity: 10 kg/24h. Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 215 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.