LG GBB59NSGFB, 318 L, No Frost (fridge), SN-T, 10 kg/24h, Fresh zone compartment, Stainless steel
LG GBB59NSGFB. Total net capacity: 318 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 225 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 93 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 174 kWh. Product color: Stainless steel