LG logo

LG GBB569MCAMB fridge-freezer Freestanding 462 L E Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14058
Info modified on:
27 May 2024, 15:04:48
Short summary description LG GBB569MCAMB fridge-freezer Freestanding 462 L E Black:

LG GBB569MCAMB, 462 L, SN-T, 7 kg/24h, E, Fresh zone compartment, Black

Long summary description LG GBB569MCAMB fridge-freezer Freestanding 462 L E Black:

LG GBB569MCAMB. Total net capacity: 462 L, Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 329 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 1. Freezer net capacity: 133 L, Freezing capacity: 7 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 282 kWh. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.