LG logo

LG GBB539PVHWB Freestanding Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65072
Info modified on:
27 May 2024, 11:59:04
Short summary description LG GBB539PVHWB Freestanding Stainless steel:

LG GBB539PVHWB, No Frost (fridge), SN-T, 41 dB, 9 kg/24h, Stainless steel

Long summary description LG GBB539PVHWB Freestanding Stainless steel:

LG GBB539PVHWB. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 227 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 5. Freezer net capacity: 73 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.