LG logo

LG GBB530SWCFS fridge-freezer Freestanding White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61377
Info modified on:
31 May 2024, 09:41:02
Short summary description LG GBB530SWCFS fridge-freezer Freestanding White:

LG GBB530SWCFS, No Frost (fridge), SN-T, 38 dB, 14 kg/24h, Fresh zone compartment, White

Long summary description LG GBB530SWCFS fridge-freezer Freestanding White:

LG GBB530SWCFS. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 252 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 91 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 166 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.