LG logo

LG G121CB air conditioner Split system

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98092
Info modified on:
18 May 2018, 00:17:35
Short summary description LG G121CB air conditioner Split system:

LG G121CB, Split system, Cooling, 12000 BTU/h, 7 h, Rotary, 1220 W

Long summary description LG G121CB air conditioner Split system:

LG G121CB. Type: Split system, Air conditioner functions: Cooling, Cooling capacity (max): 12000 BTU/h. Power consumption (typical): 1220 W, Power requirements: 115V, 60Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 40 dB, Indoor unit weight: 19.8 lbs (9 kg). Outdoor unit noise level: 51 dB, Outdoor unit weight: 72.8 lbs (33 kg), Outdoor unit dimensions (WxDxH): 30.3 x 9.65 x 21.3" (770 x 245 x 540 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.