LG FWV996WTS, Front-load, Freestanding, White, Left, Rotary, Touch, LED
LG FWV996WTS. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 150°. Water consumption washing per cycle: 62 L, Water consumption washing & drying per cycle: 165 L, Energy efficiency scale: A to G. Depth: 22" (560 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)