Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36682
Info modified on:
14 Mar 2024, 17:14:36
Short summary description LG FJ5 2-way:

LG FJ5, 2-way, Floor, Tabletop/bookshelf, 5 - 35 °C, 5 - 60%, 220 W, 3 Ω

Long summary description LG FJ5 2-way:

LG FJ5. Speaker type: 2-way, Speaker placement: Floor, Tabletop/bookshelf, Operating temperature (T-T): 5 - 35 °C. RMS rated power: 220 W, Impedance: 3 Ω, Frequency range: 80 - 20000 Hz. Product color: Black, Control type: Buttons, Rotary. Power source type: AC. Width: 24.2" (615 mm), Depth: 12.5" (318 mm), Height: 10.7" (272 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.