Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64203
Info modified on:
14 Mar 2024, 19:33:19
Short summary description LG FJ3 2-way:

LG FJ3, 2-way, Floor, 50 W, Black, AC, 18.9" (480 mm)

Long summary description LG FJ3 2-way:

LG FJ3. Speaker type: 2-way, Speaker placement: Floor. RMS rated power: 50 W. Product color: Black. Power source type: AC. Height: 18.9" (480 mm), Weight: 23.8 lbs (10.8 kg), Subwoofer driver diameter (imperial): 6.5"

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.