LG logo

LG FH2U2HDM1N washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96495
Info modified on:
06 Dec 2021, 17:31:12
Short summary description LG FH2U2HDM1N washer dryer Freestanding Front-load White:

LG FH2U2HDM1N, Front-load, Freestanding, White, 8.82 lbs (4 kg), 15.4 lbs (7 kg), Baby care, Cotton, Easy care, Mix, Quick, Sport, Delicate/silk

Long summary description LG FH2U2HDM1N washer dryer Freestanding Front-load White:

LG FH2U2HDM1N. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 8.82 lbs (4 kg), Washing capacity: 15.4 lbs (7 kg), Washing programs: Baby care, Cotton, Easy care, Mix, Quick, Sport, Delicate/silk. AC input voltage: 220-230 V, AC input frequency: 50 Hz. Depth: 17.3" (440 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Energy efficiency class (old): A+++-30%

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.