LG logo

LG FA166 home audio system Home audio micro system 160 W Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146062
Info modified on:
03 Feb 2020, 11:49:19
Short summary description LG FA166 home audio system Home audio micro system 160 W Black, Silver:

LG FA166, Home audio micro system, Black, Silver, 160 W, FM, MP3, WMA, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description LG FA166 home audio system Home audio micro system 160 W Black, Silver:

LG FA166. Type: Home audio micro system, Product color: Black, Silver. RMS rated power: 160 W. Supported radio bands: FM. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Weight: 7.94 lbs (3.6 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.