LG F94J53WH, Front-load, 19.8 lbs (9 kg), A, 74 dB, 1400 RPM, 160 kWh
LG F94J53WH. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 160 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.5" (850 mm)