LG logo

LG F71K22WHS washing machine Front-load 37.5 lbs (17 kg) 1100 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26072
Info modified on:
27 May 2024, 13:04:41
Short summary description LG F71K22WHS washing machine Front-load 37.5 lbs (17 kg) 1100 RPM White:

LG F71K22WHS, Front-load, 37.5 lbs (17 kg), B, 78 dB, 1100 RPM, 442 kWh

Long summary description LG F71K22WHS washing machine Front-load 37.5 lbs (17 kg) 1100 RPM White:

LG F71K22WHS. Loading type: Front-load. Drum capacity: 37.5 lbs (17 kg), Spin-drying class: B, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 442 kWh, Annual water consumption washing: 17000 L. Product color: White. Width: 27.6" (700 mm), Depth: 30.3" (770 mm), Height: 39" (990 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.