LG logo

LG TWINWash Mini washing machine Top-load 7.72 lbs (3.5 kg) 700 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76573
Info modified on:
09 Mar 2024, 14:04:25
Short summary description LG TWINWash Mini washing machine Top-load 7.72 lbs (3.5 kg) 700 RPM White:

LG TWINWash Mini, Top-load, 7.72 lbs (3.5 kg), 700 RPM, White

Long summary description LG TWINWash Mini washing machine Top-load 7.72 lbs (3.5 kg) 700 RPM White:

LG TWINWash Mini. Loading type: Top-load. Drum capacity: 7.72 lbs (3.5 kg), Maximum spin speed: 700 RPM. Product color: White. Width: 27.6" (700 mm), Depth: 30.3" (770 mm), Height: 14.2" (360 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.