LG logo

LG F51P12WH washing machine Front-load 33.1 lbs (15 kg) 1100 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77980
Info modified on:
04 Mar 2025, 15:35:45
Short summary description LG F51P12WH washing machine Front-load 33.1 lbs (15 kg) 1100 RPM White:

LG F51P12WH, Front-load, 33.1 lbs (15 kg), B, 74 dB, 1100 RPM, E

Long summary description LG F51P12WH washing machine Front-load 33.1 lbs (15 kg) 1100 RPM White:

LG F51P12WH. Loading type: Front-load. Drum capacity: 33.1 lbs (15 kg), Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 59 dB, Maximum spin speed: 1100 RPM. Product color: White. Width: 27.6" (700 mm), Depth: 30.3" (770 mm), Height: 39" (990 mm). Energy efficiency class: E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.