LG F4WV510S0E, Front-load, 23.1 lbs (10.5 kg), A, 71 dB, 1360 RPM, B
LG F4WV510S0E. Loading type: Front-load. Drum capacity: 23.1 lbs (10.5 kg), Spin-drying class: A, Noise level (spin): 71 dB, Noise level (wash): 53 dB, Maximum spin speed: 1360 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 22.2" (565 mm), Height: 33.5" (850 mm). Energy efficiency class: B