LG F4WV309S6E, Front-load, 19.8 lbs (9 kg), 73 dB, 1400 RPM, B, White
LG F4WV309S6E. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Noise level (spin): 73 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 33.5" (850 mm). Energy efficiency class: B