LG F4WV3008S6S, Front-load, 17.6 lbs (8 kg), B, 73 dB, 1400 RPM, C
LG F4WV3008S6S. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Product color: Stainless steel. Width: 23.6" (600 mm), Depth: 22.2" (565 mm), Height: 33.5" (850 mm). Energy efficiency class: C