LG logo

LG F4J6TY1W washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63755
Info modified on:
27 May 2024, 14:12:12
Short summary description LG F4J6TY1W washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

LG F4J6TY1W, Front-load, 17.6 lbs (8 kg), A, 74 dB, 1400 RPM, 160 kWh

Long summary description LG F4J6TY1W washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White:

LG F4J6TY1W. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 160 kWh, Annual water consumption washing: 11000 L. Product color: White. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.